onsemi 8.0V 150mA 45V SOIC LDO Voltage Regulator IC NCV8501PDW80R2G

Description
8.0V LDO Regulator, 150mA, SOIC, 45V In, 2% Acc Product overview: NCV8501PDW80R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8.0V, 150mA, 45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.0V, 150mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8501PDW80R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8.0V LDO Regulator, 150mA, SOIC, 45V In, 2% Acc Product overview: NCV8501PDW80R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8.0V, 150mA, 45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.0V, 150mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8501PDW80R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.0V 150mA 45V SOIC LDO Voltage Regulator IC
776-NCV8501PDW80R2G
8.0V 150mA 45V SOIC LDO Voltage Regulator IC 776-NCV8501PDW80R2G
8.0V LDO Regulator, 150mA, SOIC, 45V In, 2% Acc Product overview: NCV8501PDW80R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8.0V, 150mA, 45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.0V, 150mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8501PDW80R2G can be used for catalog matching and distributor lookup.

8.0V LDO Regulator, 150mA, SOIC, 45V In, 2% Acc Product overview: NCV8501PDW80R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8.0V, 150mA, 45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.0V, 150mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8501PDW80R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV8501PDW80R2G - 126469-NCV8501PDW80R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8501PDW80R2G
126469-NCV8501PDW80R2G
PMIC - PMIC - Voltage Regulators - Linear - NCV8501PDW80R2G 126469-NCV8501PDW80R2G
Manufacturer: ON Semiconductor Win Source Part Number: 126469-NCV8501PDW80R 2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 150mA Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 16-SOIC Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 0.6V @ 150mA Operating Supply Current: 150μA to 19mA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 126469-NCV8501PDW80R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 150mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 16-SOIC
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 150μA to 19mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8501PDW80R2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8501PDW80R2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8501PDW80R2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 16-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV8501PDW80R2G
LDO Voltage Regulators NCV8501PDW80R2G
LDO Voltage Regulators 8.0V 150mA w/ENABLE

LDO Voltage Regulators 8.0V 150mA w/ENABLE

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8501PDW80R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8501PDW80R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8501PDW80R2G
IC REG LINEAR 8V 150MA 16SOIC

IC REG LINEAR 8V 150MA 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCV8501PDW80R2G 126469-NCV8501PDW80R2G NCV8501PDW80R2G-ND NCV8501PDW80R2G NCV8501PDW80R2G
Product Name 8.0V 150mA 45V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV8501PDW80R2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOIC SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad"
Output Voltage 5 volts 8 volts 8 volts 8 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.4000 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data