IC REG LINEAR 8V 150MA 16SOIC
IC REG LINEAR 8V 150MA 16SOIC
| Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8501PDW80 | 598-NCV8501PDW80 |
| Product Name | PMIC - Voltage Regulators - Linear | IC REG LINEAR 8V 150MA 16SOIC |
| Special Features | Enable, Reset | |
| IOUT | 0.1500 amps | 0.1500 amps |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOIC; Other; 16-SOIC (0.295, 7.50mm Width) Exposed Pad | |
| Life Cycle Stage | Obsolete |