LDO Regulator, 150 mA 5.0 V, SOIC 16 LEAD WIDE BODY, EXPOSED PAD, 47-TUBE Product overview: NCV8501PDW50G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, 5.0 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 5.0 V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8501PDW50G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230748-NCV8501PDW50
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO16
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 16-SOIC
IC REG LINEAR 5V 150MA 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV8501PDW50G | 1230748-NCV8501PDW50G | NCV8501PDW50G | NCV8501PDW50G-ND | NCV8501PDW50G |
| Product Name | 150 mA 5.0 V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV8501PDW50G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; SOIC | Other; SOP16 | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| IQ | 1.25E-4 amps | 1.25E-4 amps |