Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 16-SOIC
LDO Regulator, 150 mA 3.3 V, SOIC 16 LEAD WIDE BODY, EXPOSED PAD, 1000-REEL Product overview: NCV8501PDW33R2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, 3.3 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 3.3 V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8501PDW33R2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 150MA 16SOIC
IC REG LINEAR 3.3V 150MA 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8501PDW33R2-ND | 776-NCV8501PDW33R2 | NCV8501PDW33R2 | NCV8501PDW33R2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150 mA 3.3 V SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | Other; SOIC | ||
| Special Features | Reverse Voltage Protection | Enable, Reset |