Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 16-SOIC
IC REG LINEAR 10V 150MA 16SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8501PDW100G-ND | NCV8501PDW100G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | |
| Special Features | Reverse Voltage Protection |