LDO, FIXED, AEC-Q100, 5V, 0.15A, SOIC-8; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; MSL:- RoHS Compliant: Yes
IC,VOLT REGULATOR,FIXED,+5V,
LDO, FIXED, AEC-Q100, 5V, 0.15A, SOIC-8 ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 13AC6177 | 26K5031 |
| Product Name | Ldo, Fixed, Aec-Q100, 5V, 0.15A, Soic-8; Output Type Onsemi | Ic,volt Regulator,fixed,+5V,bipolar,sop,8Pin,plastic Onsemi |
| Input Voltage | 6 to 26 volts |