Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
IC REG LINEAR 5V 150MA 8SOIC
IC REG LINEAR 5V 150MA 8SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8501D50R2OS-ND | NCV8501D50R2 | NCV8501D50R2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | ||
| Special Features | Reverse Voltage Protection | Enable, Reset |