3.3V LDO Regulator, 150mA, SOIC, Surface Mount Product overview: NCV8501D33 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3.3V, 150mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8501D33 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1230741-NCV8501D33
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): REG103UA-3.3/2K5G4; BD433M2WFP3-CE2; NCV8501D33R2; NCV8501D33;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 150MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV8501D33 | NCV8501D33-ND | 1230741-NCV8501D33 | NCV8501D33 |
| Product Name | SMD 3.3V 150mA SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV8501D33 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| IQ | 1.25E-4 amps | 1.25E-4 amps |