IC REG LINEAR 2.5V 150MA 8SOIC
IC REG LINEAR 2.5V 150MA 8SOIC
| Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8501D25R2 | 598-NCV8501D25R2 |
| Product Name | PMIC - Voltage Regulators - Linear | IC REG LINEAR 2.5V 150MA 8SOIC |
| Special Features | Enable, Reset | |
| IOUT | 0.1500 amps | 0.1500 amps |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | |
| Life Cycle Stage | Obsolete |