onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8501D100R2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV8501D100R2 is a linear voltage regulator from the NCV8501 series, designed to provide a stable output voltage of 10 V with a maximum output current of 150 mA. It features a low quiescent current of 90 µA, making it suitable for battery-operated devices. The output voltage accuracy is ±2.0%, with a maximum dropout voltage of 0.6 V at full load. This regulator includes an active RESET function that operates correctly at output voltages as low as 1.0 V, and a FLAG monitor that provides early warning signals to the microprocessor. It is protected against reverse battery, short circuit, and thermal overload conditions, and can withstand load dump transients, making it suitable for automotive applications. The device is available in a Pb-free SO-8 package.

Datasheet Summary
Powered by GS/AI

The NCV8501D100R2 is a linear voltage regulator from the NCV8501 series, designed to provide a stable output voltage of 10 V with a maximum output current of 150 mA. It features a low quiescent current of 90 µA, making it suitable for battery-operated devices. The output voltage accuracy is ±2.0%, with a maximum dropout voltage of 0.6 V at full load. This regulator includes an active RESET function that operates correctly at output voltages as low as 1.0 V, and a FLAG monitor that provides early warning signals to the microprocessor. It is protected against reverse battery, short circuit, and thermal overload conditions, and can withstand load dump transients, making it suitable for automotive applications. The device is available in a Pb-free SO-8 package.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8501D100R2OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8501D100R2OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8501D100R2OS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV8501D100R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8501D100R2
PMIC - Voltage Regulators - Linear NCV8501D100R2
IC REG LINEAR 10V 150MA 8SOIC

IC REG LINEAR 10V 150MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8501D100R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8501D100R2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8501D100R2
IC REG LINEAR 10V 150MA 8SOIC

IC REG LINEAR 10V 150MA 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCV8501D100R2OS-ND NCV8501D100R2 NCV8501D100R2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Special Features Reverse Voltage Protection Enable, Reset
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - A4919GLPTR-5-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Chargers - BQ24617RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 1220823 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details