onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NCV8461DR2G

Description
IC PWR DRIVER N-CHAN 1:1 8SOIC
Datasheet
Description
IC PWR DRIVER N-CHAN 1:1 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - NCV8461DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
NCV8461DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NCV8461DR2G
IC PWR DRIVER N-CHAN 1:1 8SOIC

IC PWR DRIVER N-CHAN 1:1 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
NCV8461DR2G
Gate Drivers NCV8461DR2G
Gate Drivers 40V 1.2A HIGH SIDE DVR

Gate Drivers 40V 1.2A HIGH SIDE DVR

Buy Now Datasheet
Mosfet Driver, Aec-Q100, High Side, Soic; Driver Configuration Onsemi - 13AC9389 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Aec-Q100, High Side, Soic; Driver Configuration Onsemi
13AC9389
Mosfet Driver, Aec-Q100, High Side, Soic; Driver Configuration Onsemi 13AC9389
MOSFET DRIVER, AEC-Q100, HIGH SIDE, SOIC; Driver Configuration:High Side; Peak Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:34V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:140µs; Output Delay:170µs; RoHS Compliant: Yes

MOSFET DRIVER, AEC-Q100, HIGH SIDE, SOIC; Driver Configuration:High Side; Peak Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:34V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:140µs; Output Delay:170µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Distribution Switches, Load Drivers - NCV8461DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
NCV8461DR2G
Power Distribution Switches, Load Drivers NCV8461DR2G
Power Switch/Driver 1:1 N-Channel 2A 8-SOIC

Power Switch/Driver 1:1 N-Channel 2A 8-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number NCV8461DR2G NCV8461DR2G 13AC9389 NCV8461DR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Gate Drivers Mosfet Driver, Aec-Q100, High Side, Soic; Driver Configuration Onsemi Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC SOIC; SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other Tape Reel; Tape & Reel (TR); Other
Driver Type High-side High-side
Supply Voltage 5 to 34 volts
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - 336-5197-2-ND - DigiKey
Specs
Supply Voltage 1.8 to 3.3 volts
Package Type 32-VFLGA
Packing Method Tape Reel
View Details
LED Drivers - A8507ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0800 amps
View Details
Isolators -Isolators - Gate Drivers -  - Win Source Electronics
Specs
Package Type SOIC
View Details
4 suppliers