onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8461DR2G NCV8461DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 811463-NCV8461DR2G Packaging: Reel Mounting Style: Surface Mount Features: Auto Restart Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 350mOhm (Maximum) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 811463-NCV8461DR2G Packaging: Reel Mounting Style: Surface Mount Features: Auto Restart Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 350mOhm (Maximum) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8461DR2G
NCV8461DR2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8461DR2G NCV8461DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 811463-NCV8461DR2G Packaging: Reel Mounting Style: Surface Mount Features: Auto Restart Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 350mOhm (Maximum) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: ON Semiconductor
Win Source Part Number: 811463-NCV8461DR2G
Packaging: Reel
Mounting Style: Surface Mount
Features: Auto Restart
Output Type: N-Channel
Input Type: CMOS
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 5V ~ 34V
Rds On (Typ): 350mOhm (Maximum)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCV8461DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV8461DR2G
PMIC - Power Distribution Switches, Load Drivers NCV8461DR2G
IC PWR DRIVER N-CHAN 1:1 8SOIC

IC PWR DRIVER N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCV8461DR2G NCV8461DR2G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8461DR2G PMIC - Power Distribution Switches, Load Drivers
Voltage 5V ~ 34V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details