onsemi Power Load Switch, Aec-Q100, 36V, Soic-8; Power Load Switch Type Onsemi NCV8460ADR2G

Description
POWER LOAD SWITCH, AEC-Q100, 36V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:9A; On State Resistance:0.06ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, AEC-Q100, 36V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:9A; On State Resistance:0.06ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, Aec-Q100, 36V, Soic-8; Power Load Switch Type Onsemi - 50AC6381 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, 36V, Soic-8; Power Load Switch Type Onsemi
50AC6381
Power Load Switch, Aec-Q100, 36V, Soic-8; Power Load Switch Type Onsemi 50AC6381
POWER LOAD SWITCH, AEC-Q100, 36V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:9A; On State Resistance:0.06ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, 36V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:9A; On State Resistance:0.06ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCV8460ADR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV8460ADR2G
PMIC - Power Distribution Switches, Load Drivers NCV8460ADR2G
IC PWR DRIVER N-CHAN 1:1 8SOIC

IC PWR DRIVER N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 50AC6381 NCV8460ADR2G
Product Name Power Load Switch, Aec-Q100, 36V, Soic-8; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 36V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details