onsemi Gate Drivers, -40 To 150Deg C; No. Of Channels Onsemi NCV8452STT3G

Description
GATE DRIVERS, -40 TO 150DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:4Pins; IC Case / Package:SOT-223; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:5V RoHS Compliant: Yes
Datasheet
Description
GATE DRIVERS, -40 TO 150DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:4Pins; IC Case / Package:SOT-223; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers, -40 To 150Deg C; No. Of Channels Onsemi - 60W1741 - Newark, An Avnet Company
Chicago, IL, United States
Gate Drivers, -40 To 150Deg C; No. Of Channels Onsemi
60W1741
Gate Drivers, -40 To 150Deg C; No. Of Channels Onsemi 60W1741
GATE DRIVERS, -40 TO 150DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:4Pins; IC Case / Package:SOT-223; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:5V RoHS Compliant: Yes

GATE DRIVERS, -40 TO 150DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:4Pins; IC Case / Package:SOT-223; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 60W1741
Product Name Gate Drivers, -40 To 150Deg C; No. Of Channels Onsemi
Supply Voltage 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELPTR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Drivers - 448-1ED2127S65FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 4 amps
View Details
Specialty Logic - 1727-74AUP1Z04GW-Q100HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details