Self-Protected High Side Driver with Temperature Shutdown and Current Limit, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: NCV8452STT3G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV8452STT3G can be used for catalog matching and distributor lookup.
Motor Driver NMOS SOT-223 (TO-261)
Motor Driver NMOS SOT-223 (TO-261)
Motor Driver NMOS SOT-223 (TO-261)
Manufacturer: onsemi
Win Source Part Number: 1325356-NCV8452STT3G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Packaging: Reel - TR
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount
Technology: NMOS
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Output Configuration: High Side
Voltage - Load: 5V ~ 34V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 5V ~ 34V
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-261-4, TO-261AA
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV8452STT3GOSCT,NCV
Base Product Number: NCV8452
RoHS Status: ROHS3 Compliant
IC MOTOR DRIVER 5V-34V SOT223
IC MOTOR DRIVER 5V-34V SOT223
Motor Driver NMOS SOT-223 (TO-261)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-NCV8452STT3G | NCV8452STT3GOSDKR-ND | 1325356-NCV8452STT3G | NCV8452STT3G | NCV8452STT3G | NCV8452STT3G |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; TO-261-4, TO-261AA | |||||
| AC Input | 5 to 34 volts | 5 to 34 volts |