Motor Driver NMOS SOT-223 (TO-261)
Motor Driver NMOS SOT-223 (TO-261)
Motor Driver NMOS SOT-223 (TO-261)
Current Limit SW 1-IN 1-OUT 5V to 34V 3A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: NCV8452STT1G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, 34V, 3A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, 5V, 34V, 3A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV8452STT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 060125-NCV8452STT1G
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: NMOS
Output Current: 1A
Voltage - Load: 5 V to 34 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223 (TO-261)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5 V to 34 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 5V-34V SOT223
Motor Driver NMOS SOT-223 (TO-261)
IC MOTOR DRIVER 5V-34V SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | NCV8452STT1GOSTR-ND | 744-NCV8452STT1G | 060125-NCV8452STT1G | NCV8452STT1G | NCV8452STT1G | NCV8452STT1G |
| Product Name | Motor Drivers, Controllers | Automotive 5V 34V 3A Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - NCV8452STT1G | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; TO-261-4, TO-261AA | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 5 to 34 volts | 5 to 34 volts |