onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8450ASTT3G NCV8450ASTT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082703-NCV8450ASTT3 G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TDE1898RSP; TDE1897R; TDE1897RDP; ; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082703-NCV8450ASTT3 G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TDE1898RSP; TDE1897R; TDE1897RDP; ; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8450ASTT3G
NCV8450ASTT3G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8450ASTT3G NCV8450ASTT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1082703-NCV8450ASTT3 G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TDE1898RSP; TDE1897R; TDE1897RDP; ; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082703-NCV8450ASTT3G
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 1 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TDE1898RSP; TDE1897R; TDE1897RDP; ;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCV8450ASTT3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV8450ASTT3G
PMIC - Power Distribution Switches, Load Drivers NCV8450ASTT3G
IC PWR DRIVER N-CHAN 1:1 SOT223

IC PWR DRIVER N-CHAN 1:1 SOT223

Supplier's Site Datasheet
Self Protected Driver, High Side, Sot223; Power Load Switch Type Onsemi - 81Y6974 - Newark, An Avnet Company
Chicago, IL, United States
Self Protected Driver, High Side, Sot223; Power Load Switch Type Onsemi
81Y6974
Self Protected Driver, High Side, Sot223; Power Load Switch Type Onsemi 81Y6974
SELF PROTECTED DRIVER, HIGH SIDE, SOT223; Power Load Switch Type:High Side; Input Voltage:45V; Current Limit:800mA; On State Resistance:2.1ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

SELF PROTECTED DRIVER, HIGH SIDE, SOT223; Power Load Switch Type:High Side; Input Voltage:45V; Current Limit:800mA; On State Resistance:2.1ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCV8450ASTT3G NCV8450ASTT3G 81Y6974
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8450ASTT3G PMIC - Power Distribution Switches, Load Drivers Self Protected Driver, High Side, Sot223; Power Load Switch Type Onsemi
Voltage 4.5 V to 5.5 V 45V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-284/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details