GATE DRIVERS, -40 TO 150DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:6V RoHS Compliant: Yes
IC PWR DRIVER N-CHAN 1:1 8SOIC
Power Switch/Driver 1:1 N-Channel 6A 8-SOIC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 73AC4845 | NCV8445DR2G | NCV8445DR2G |
| Product Name | Gate Drivers, -40 To 150Deg C; No. Of Channels Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Supply Voltage | 6 to ? volts | ||
| Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | High-side |