onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NCV8440STT3G

Description
Win Source Part Number: 1081876-NCV8440STT3G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 59 V Current - Continuous Drain (Id) @ 25°C: 2.6A (Ta) Rds On (Max) @ Id, Vgs: 110mOhm @ 2.6A, 10V Vgs(th) (Max) @ Id: 1.9V @ 100µA Power Dissipation (Max): 1.69W (Ta) Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Gate Charge (Qg) (Max) @ Vgs: 4.5 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 155 pF @ 35 V Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NCV8440 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1081876-NCV8440STT3G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 59 V Current - Continuous Drain (Id) @ 25°C: 2.6A (Ta) Rds On (Max) @ Id, Vgs: 110mOhm @ 2.6A, 10V Vgs(th) (Max) @ Id: 1.9V @ 100µA Power Dissipation (Max): 1.69W (Ta) Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Gate Charge (Qg) (Max) @ Vgs: 4.5 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 155 pF @ 35 V Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NCV8440 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1081876-NCV8440STT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1081876-NCV8440STT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1081876-NCV8440STT3G
Win Source Part Number: 1081876-NCV8440STT3G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 59 V Current - Continuous Drain (Id) @ 25°C: 2.6A (Ta) Rds On (Max) @ Id, Vgs: 110mOhm @ 2.6A, 10V Vgs(th) (Max) @ Id: 1.9V @ 100µA Power Dissipation (Max): 1.69W (Ta) Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Gate Charge (Qg) (Max) @ Vgs: 4.5 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 155 pF @ 35 V Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NCV8440 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V

Win Source Part Number: 1081876-NCV8440STT3G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 59 V
Current - Continuous Drain (Id) @ 25°C: 2.6A (Ta)
Rds On (Max) @ Id, Vgs: 110mOhm @ 2.6A, 10V
Vgs(th) (Max) @ Id: 1.9V @ 100µA
Power Dissipation (Max): 1.69W (Ta)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Gate Charge (Qg) (Max) @ Vgs: 4.5 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 155 pF @ 35 V
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NCV8440
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NCV8440STT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NCV8440STT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NCV8440STT3G
MOSFET N-CH 59V 2.6A SOT223

MOSFET N-CH 59V 2.6A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1081876-NCV8440STT3G NCV8440STT3G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6787 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-205AF Metal Can
Packing Method Bulk; Bulk
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details