onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV84140DR2G NCV84140DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929058-NCV84140DR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: NCV84140 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCV84140DR2GTR, 488-NCV84140DR2GCT, 488-NCV84140DR2GDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929058-NCV84140DR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: NCV84140 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCV84140DR2GTR, 488-NCV84140DR2GCT, 488-NCV84140DR2GDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV84140DR2G
NCV84140DR2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV84140DR2G NCV84140DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 929058-NCV84140DR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: NCV84140 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCV84140DR2GTR, 488-NCV84140DR2GCT, 488-NCV84140DR2GDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 929058-NCV84140DR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: NCV84140
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCV84140DR2GTR, 488-NCV84140DR2GCT, 488-NCV84140DR2GDKR

Buy Now Datasheet
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Onsemi - 54AH9390 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Onsemi
54AH9390
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Onsemi 54AH9390
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCV84140DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV84140DR2G
PMIC - Power Distribution Switches, Load Drivers NCV84140DR2G
SELF-PROTECTED FET

SELF-PROTECTED FET

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCV84140DR2G 54AH9390 NCV84140DR2G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV84140DR2G Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Onsemi PMIC - Power Distribution Switches, Load Drivers
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 282159-1 - TE Connectivity
Specs
Voltage 24
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Potential distribution module - 750-1606/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details