onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers NCV8412ASTT1G

Description
Win Source Part Number: 1151020-NCV8412ASTT1 G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5.9A Output Configuration: Low Side Voltage - Load: 42V Rds On (Typ): 145mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCV8412ASTT1GDKR ,488-NCV8412ASTT1GTR ,488-NCV8412ASTT1GCT Base Product Number: NCV8412
Request a Quote Datasheet
Description
Win Source Part Number: 1151020-NCV8412ASTT1 G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5.9A Output Configuration: Low Side Voltage - Load: 42V Rds On (Typ): 145mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCV8412ASTT1GDKR ,488-NCV8412ASTT1GTR ,488-NCV8412ASTT1GCT Base Product Number: NCV8412
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1151020-NCV8412ASTT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1151020-NCV8412ASTT1G
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1151020-NCV8412ASTT1G
Win Source Part Number: 1151020-NCV8412ASTT1 G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5.9A Output Configuration: Low Side Voltage - Load: 42V Rds On (Typ): 145mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCV8412ASTT1GDKR ,488-NCV8412ASTT1GTR ,488-NCV8412ASTT1GCT Base Product Number: NCV8412

Win Source Part Number: 1151020-NCV8412ASTT1G
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 5.9A
Output Configuration: Low Side
Voltage - Load: 42V
Rds On (Typ): 145mOhm
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCV8412ASTT1GDKR,488-NCV8412ASTT1GTR,488-NCV8412ASTT1GCT
Base Product Number: NCV8412

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1151020-NCV8412ASTT1G
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 2060275 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details