onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8408DTRKG NCV8408DTRKG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082702-NCV8408DTRKG Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Voltage - Load: 42V (Max) Rds On (Typ): 55 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DPAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082702-NCV8408DTRKG Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Voltage - Load: 42V (Max) Rds On (Typ): 55 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DPAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8408DTRKG - NCV8408DTRKG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8408DTRKG
NCV8408DTRKG
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8408DTRKG NCV8408DTRKG
Manufacturer: ON Semiconductor Win Source Part Number: 1082702-NCV8408DTRKG Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Voltage - Load: 42V (Max) Rds On (Typ): 55 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DPAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1082702-NCV8408DTRKG
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Voltage - Load: 42V (Max)
Rds On (Typ): 55 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DPAK
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Switch, Aec-Q100, To-251-4; Power Load Switch Type Onsemi - 42AC1805 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, To-251-4; Power Load Switch Type Onsemi
42AC1805
Power Load Switch, Aec-Q100, To-251-4; Power Load Switch Type Onsemi 42AC1805
POWER LOAD SWITCH, AEC-Q100, TO-251-4; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:13A; On State Resistance:0.055ohm; Distribution Switch Case Style:TO-251; No. of Pins:4Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, TO-251-4; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:13A; On State Resistance:0.055ohm; Distribution Switch Case Style:TO-251; No. of Pins:4Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCV8408DTRKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV8408DTRKG
PMIC - Power Distribution Switches, Load Drivers NCV8408DTRKG
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCV8408DTRKG 42AC1805 NCV8408DTRKG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8408DTRKG Power Load Switch, Aec-Q100, To-251-4; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 42V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-302 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details