onsemi PMIC - Power Distribution Switches, Load Drivers NCV8408DTCRKG

Description
IC POWER DRIVER N-CH DPAK
Description
IC POWER DRIVER N-CH DPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV8408DTCRKG is a single-channel low-side power driver designed for automotive and industrial applications. It features a maximum drain-to-source voltage of 42 V and can handle continuous currents up to 10 A. The device includes several protection mechanisms such as overcurrent protection, thermal shutdown with a latched reset, and overvoltage protection, making it suitable for harsh environments. It also offers integrated ESD protection and is AEC-Q101 qualified, ensuring reliability in automotive applications. The device is packaged in a DPAK form factor and is RoHS compliant, being both Pb-free and halogen-free. Typical applications include switching resistive, inductive, and capacitive loads, as well as replacing electromechanical relays.

Datasheet Summary
Powered by GS/AI

The NCV8408DTCRKG is a single-channel low-side power driver designed for automotive and industrial applications. It features a maximum drain-to-source voltage of 42 V and can handle continuous currents up to 10 A. The device includes several protection mechanisms such as overcurrent protection, thermal shutdown with a latched reset, and overvoltage protection, making it suitable for harsh environments. It also offers integrated ESD protection and is AEC-Q101 qualified, ensuring reliability in automotive applications. The device is packaged in a DPAK form factor and is RoHS compliant, being both Pb-free and halogen-free. Typical applications include switching resistive, inductive, and capacitive loads, as well as replacing electromechanical relays.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - NCV8408DTCRKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV8408DTCRKG
PMIC - Power Distribution Switches, Load Drivers NCV8408DTCRKG
IC POWER DRIVER N-CH DPAK

IC POWER DRIVER N-CH DPAK

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Power Distribution Units (PDU)
Product Number NCV8408DTCRKG
Product Name PMIC - Power Distribution Switches, Load Drivers
Current 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 2141024-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-185/100-000 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details