onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8408BDTRKG NCV8408BDTRKG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929057-NCV8408BDTRKG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Supply Voltage: Not Required Family Name: NCV8408 Categories: Integrated Circuits (ICs) Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV8408BDTRKGOSTR, NCV8408BDTRKG-ND, NCV8408BDTRKGOSCT, NCV8408BDTRKGOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929057-NCV8408BDTRKG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Supply Voltage: Not Required Family Name: NCV8408 Categories: Integrated Circuits (ICs) Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV8408BDTRKGOSTR, NCV8408BDTRKG-ND, NCV8408BDTRKGOSCT, NCV8408BDTRKGOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8408BDTRKG - NCV8408BDTRKG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8408BDTRKG
NCV8408BDTRKG
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8408BDTRKG NCV8408BDTRKG
Manufacturer: ON Semiconductor Win Source Part Number: 929057-NCV8408BDTRKG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Supply Voltage: Not Required Family Name: NCV8408 Categories: Integrated Circuits (ICs) Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV8408BDTRKGOSTR, NCV8408BDTRKG-ND, NCV8408BDTRKGOSCT, NCV8408BDTRKGOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 929057-NCV8408BDTRKG
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: NCV8408
Categories: Integrated Circuits (ICs)
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV8408BDTRKGOSTR, NCV8408BDTRKG-ND, NCV8408BDTRKGOSCT, NCV8408BDTRKGOSDKR

Buy Now Datasheet
Self Protected Driver, Aec-Q101, To-252; Power Load Switch Type Onsemi - 99AC4181 - Newark, An Avnet Company
Chicago, IL, United States
Self Protected Driver, Aec-Q101, To-252; Power Load Switch Type Onsemi
99AC4181
Self Protected Driver, Aec-Q101, To-252; Power Load Switch Type Onsemi 99AC4181
SELF PROTECTED DRIVER, AEC-Q101, TO-252; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:13A; On State Resistance:0.055ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:3Pins; Thermal Protection:Yes RoHS Compliant: Yes

SELF PROTECTED DRIVER, AEC-Q101, TO-252; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:13A; On State Resistance:0.055ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:3Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCV8408BDTRKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV8408BDTRKG
PMIC - Power Distribution Switches, Load Drivers NCV8408BDTRKG
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCV8408BDTRKG 99AC4181 NCV8408BDTRKG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8408BDTRKG Self Protected Driver, Aec-Q101, To-252; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Current 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-312/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details