onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8406ASTT3G NCV8406ASTT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 851275-NCV8406ASTT3G Series: Automotive, AEC-Q100 Features: Power Switch/Driver Package: Reel - TR Family Name: NCV8406 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV8406ASTT3GOSTR, NCV8406ASTT3GOSDKR, NCV8406ASTT3GOSCT, NCV8406ASTT3G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 851275-NCV8406ASTT3G Series: Automotive, AEC-Q100 Features: Power Switch/Driver Package: Reel - TR Family Name: NCV8406 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV8406ASTT3GOSTR, NCV8406ASTT3GOSDKR, NCV8406ASTT3GOSCT, NCV8406ASTT3G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8406ASTT3G
NCV8406ASTT3G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8406ASTT3G NCV8406ASTT3G
Manufacturer: ON Semiconductor Win Source Part Number: 851275-NCV8406ASTT3G Series: Automotive, AEC-Q100 Features: Power Switch/Driver Package: Reel - TR Family Name: NCV8406 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV8406ASTT3GOSTR, NCV8406ASTT3GOSDKR, NCV8406ASTT3GOSCT, NCV8406ASTT3G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 851275-NCV8406ASTT3G
Series: Automotive, AEC-Q100
Features: Power Switch/Driver
Package: Reel - TR
Family Name: NCV8406
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV8406ASTT3GOSTR, NCV8406ASTT3GOSDKR, NCV8406ASTT3GOSCT, NCV8406ASTT3G-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCV8406ASTT3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV8406ASTT3G
PMIC - Power Distribution Switches, Load Drivers NCV8406ASTT3G
IC PWR DRIVER N-CHAN 1:1 SOT223

IC PWR DRIVER N-CHAN 1:1 SOT223

Supplier's Site Datasheet
Power Load Switch, Aec-Q100, Sot-223-4; Power Load Switch Type Onsemi - 42AC1804 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, Sot-223-4; Power Load Switch Type Onsemi
42AC1804
Power Load Switch, Aec-Q100, Sot-223-4; Power Load Switch Type Onsemi 42AC1804
POWER LOAD SWITCH, AEC-Q100, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:8.5A; On State Resistance:0.185ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:8.5A; On State Resistance:0.185ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Onsemi - 07W7282 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Onsemi
07W7282
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Onsemi 07W7282
POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:8.5A; On State Resistance:0.185ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:8.5A; On State Resistance:0.185ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCV8406ASTT3G NCV8406ASTT3G 42AC1804
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8406ASTT3G PMIC - Power Distribution Switches, Load Drivers Power Load Switch, Aec-Q100, Sot-223-4; Power Load Switch Type Onsemi
Current 7.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-343 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details