onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8406ADTRKG NCV8406ADTRKG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025145-NCV8406ADTRKG Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 60V (Max) Rds On (Typ): 185 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DPAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025145-NCV8406ADTRKG Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 60V (Max) Rds On (Typ): 185 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DPAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8406ADTRKG
NCV8406ADTRKG
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8406ADTRKG NCV8406ADTRKG
Manufacturer: ON Semiconductor Win Source Part Number: 025145-NCV8406ADTRKG Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 60V (Max) Rds On (Typ): 185 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DPAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025145-NCV8406ADTRKG
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 7A
Voltage - Load: 60V (Max)
Rds On (Typ): 185 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DPAK
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCV8406ADTRKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV8406ADTRKG
PMIC - Power Distribution Switches, Load Drivers NCV8406ADTRKG
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCV8406ADTRKG NCV8406ADTRKG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8406ADTRKG PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details