onsemi Power Distribution Switches, Load Drivers NCV8406ADTRKG

Description
Power Switch/Driver 1:1 N-Channel 7A DPAK
Description
Power Switch/Driver 1:1 N-Channel 7A DPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV8406ADTRKG is a low-side N-channel power distribution switch designed for automotive and industrial applications. It features a maximum drain-to-source voltage of 65 V and can handle continuous drain currents up to 7.0 A. The device includes several protection mechanisms such as short circuit protection, thermal shutdown with automatic restart, overvoltage protection, and integrated ESD protection, making it suitable for harsh environments. This component is AEC-Q101 qualified and is compliant with RoHS standards, ensuring it meets automotive industry requirements. The NCV8406ADTRKG is available in a DPAK package and is capable of switching various resistive, inductive, and capacitive loads, effectively replacing electromechanical relays. Its robust design includes features like an integrated clamp for inductive switching and a logic-level input for analog drive capability. The device is characterized by low on-resistance and fast switching times, enhancing its efficiency in power management applications.

Datasheet Summary
Powered by GS/AI

The NCV8406ADTRKG is a low-side N-channel power distribution switch designed for automotive and industrial applications. It features a maximum drain-to-source voltage of 65 V and can handle continuous drain currents up to 7.0 A. The device includes several protection mechanisms such as short circuit protection, thermal shutdown with automatic restart, overvoltage protection, and integrated ESD protection, making it suitable for harsh environments. This component is AEC-Q101 qualified and is compliant with RoHS standards, ensuring it meets automotive industry requirements. The NCV8406ADTRKG is available in a DPAK package and is capable of switching various resistive, inductive, and capacitive loads, effectively replacing electromechanical relays. Its robust design includes features like an integrated clamp for inductive switching and a logic-level input for analog drive capability. The device is characterized by low on-resistance and fast switching times, enhancing its efficiency in power management applications.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - NCV8406ADTRKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
NCV8406ADTRKG
Power Distribution Switches, Load Drivers NCV8406ADTRKG
Power Switch/Driver 1:1 N-Channel 7A DPAK

Power Switch/Driver 1:1 N-Channel 7A DPAK

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - NCV8406ADTRKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
NCV8406ADTRKG
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NCV8406ADTRKG
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number NCV8406ADTRKG NCV8406ADTRKG
Product Name Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type Low-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
Output Current 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - ALT80800KLPATR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Voltage 50 volts
View Details
 - 74AHC138PW-Q100/AJ - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53352BD12751-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDC340DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details