Manufacturer: ON Semiconductor
Win Source Part Number: 1082699-NCV8405STT3G
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Load: 42V (Max)
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC PWR DRIVER N-CHAN 1:1 SOT223
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | NCV8405STT3G | NCV8405STT3G |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8405STT3G | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 42V (Max) |