onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers NCV8405ASTT3G

Description
Win Source Part Number: 964634-NCV8405ASTT3G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Features: Auto Restart Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: Low Side Voltage - Load: 42V (Max) Rds On (Typ): 90mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCV8402ASTT1G; NTF5P03T3G; NVF5P03T3G; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV8405ASTT3G-ND,NCV 8405ASTT3GOSDKR,ONSO NSNCV8405ASTT3G,1990 -NCV8405ASTT3GCT,199 0-NCV8405ASTT3GTR,NC V8405ASTT3GOSCT,NCV8 405ASTT3GOSTR,2156-N CV8405ASTT3G-OS,1990 -NCV8405ASTT3GDKR Base Product Number: NCV8405
Request a Quote Datasheet
Description
Win Source Part Number: 964634-NCV8405ASTT3G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Features: Auto Restart Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: Low Side Voltage - Load: 42V (Max) Rds On (Typ): 90mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCV8402ASTT1G; NTF5P03T3G; NVF5P03T3G; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV8405ASTT3G-ND,NCV 8405ASTT3GOSDKR,ONSO NSNCV8405ASTT3G,1990 -NCV8405ASTT3GCT,199 0-NCV8405ASTT3GTR,NC V8405ASTT3GOSCT,NCV8 405ASTT3GOSTR,2156-N CV8405ASTT3G-OS,1990 -NCV8405ASTT3GDKR Base Product Number: NCV8405
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 964634-NCV8405ASTT3G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
964634-NCV8405ASTT3G
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 964634-NCV8405ASTT3G
Win Source Part Number: 964634-NCV8405ASTT3G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Features: Auto Restart Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: Low Side Voltage - Load: 42V (Max) Rds On (Typ): 90mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCV8402ASTT1G; NTF5P03T3G; NVF5P03T3G; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV8405ASTT3G-ND,NCV 8405ASTT3GOSDKR,ONSO NSNCV8405ASTT3G,1990 -NCV8405ASTT3GCT,199 0-NCV8405ASTT3GTR,NC V8405ASTT3GOSCT,NCV8 405ASTT3GOSTR,2156-N CV8405ASTT3G-OS,1990 -NCV8405ASTT3GDKR Base Product Number: NCV8405

Win Source Part Number: 964634-NCV8405ASTT3G
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q101
Features: Auto Restart
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 6A
Output Configuration: Low Side
Voltage - Load: 42V (Max)
Rds On (Typ): 90mOhm
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): NCV8402ASTT1G; NTF5P03T3G; NVF5P03T3G;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV8405ASTT3G-ND,NCV8405ASTT3GOSDKR,ONSONSNCV8405ASTT3G,1990-NCV8405ASTT3GCT,1990-NCV8405ASTT3GTR,NCV8405ASTT3GOSCT,NCV8405ASTT3GOSTR,2156-NCV8405ASTT3G-OS,1990-NCV8405ASTT3GDKR
Base Product Number: NCV8405

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 964634-NCV8405ASTT3G
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907787P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details