onsemi Mosfet, Aec-Q101, N-Ch, 42V, Sot-223; Channel Type Onsemi NCV8405ASTT1G

Description
MOSFET, AEC-Q101, N-CH, 42V, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; MSL:- RoHS Compliant: Yes
Datasheet
Description
MOSFET, AEC-Q101, N-CH, 42V, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet, Aec-Q101, N-Ch, 42V, Sot-223; Channel Type Onsemi - 13AC6173 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 42V, Sot-223; Channel Type Onsemi
13AC6173
Mosfet, Aec-Q101, N-Ch, 42V, Sot-223; Channel Type Onsemi 13AC6173
MOSFET, AEC-Q101, N-CH, 42V, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; MSL:- RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 42V, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q100, N-Ch, 42V, Sot-223; Transistor Polarity Onsemi - 13AC3812 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q100, N-Ch, 42V, Sot-223; Transistor Polarity Onsemi
13AC3812
Mosfet, Aec-Q100, N-Ch, 42V, Sot-223; Transistor Polarity Onsemi 13AC3812
MOSFET, AEC-Q100, N-CH, 42V, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:42V; On Resistance Rds(on):0.09ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, AEC-Q100, N-CH, 42V, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:42V; On Resistance Rds(on):0.09ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 13AC6173 13AC3812
Product Name Mosfet, Aec-Q101, N-Ch, 42V, Sot-223; Channel Type Onsemi Mosfet, Aec-Q100, N-Ch, 42V, Sot-223; Transistor Polarity Onsemi
IDSS 6000 milliamps 6000 milliamps
Unlock Full Specs
to access all available technical data