The NCV8403BDTRKG is a self-protected low-side driver with integrated overcurrent, overtemperature, and overvoltage protection, designed for automotive and industrial applications. It is packaged in a DPAK case (369C) with a thermal pad for improved heat dissipation. The device features a maximum drain-to-source voltage of 42 V, a continuous drain current limited to 15 A, and a typical RDS(on) of 53 mΩ at 10 V gate voltage and 25°C. It includes thermal shutdown with automatic restart, gate protection, and ESD protection. The part is AEC-Q101 qualified and RoHS compliant, suitable for replacing electromechanical relays and driving resistive, inductive, or capacitive loads.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCV8403BDTRKG |
| Product Name | MOSFET |