onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8403BDTRKG NCV8403BDTRKG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929056-NCV8403BDTRKG Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Supply Voltage: Not Required Family Name: NCV8403 Categories: Integrated Circuits (ICs) Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV8403BDTRKGOSTR, NCV8403BDTRKG-ND, NCV8403BDTRKGOSDKR, NCV8403BDTRKGOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929056-NCV8403BDTRKG Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Supply Voltage: Not Required Family Name: NCV8403 Categories: Integrated Circuits (ICs) Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV8403BDTRKGOSTR, NCV8403BDTRKG-ND, NCV8403BDTRKGOSDKR, NCV8403BDTRKGOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8403BDTRKG
NCV8403BDTRKG
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8403BDTRKG NCV8403BDTRKG
Manufacturer: ON Semiconductor Win Source Part Number: 929056-NCV8403BDTRKG Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Supply Voltage: Not Required Family Name: NCV8403 Categories: Integrated Circuits (ICs) Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV8403BDTRKGOSTR, NCV8403BDTRKG-ND, NCV8403BDTRKGOSDKR, NCV8403BDTRKGOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 929056-NCV8403BDTRKG
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: NCV8403
Categories: Integrated Circuits (ICs)
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV8403BDTRKGOSTR, NCV8403BDTRKG-ND, NCV8403BDTRKGOSDKR, NCV8403BDTRKGOSCT

Buy Now Datasheet
Self Protected Driver, Aec-Q101, To-252; Power Load Switch Type Onsemi - 55AC2836 - Newark, An Avnet Company
Chicago, IL, United States
Self Protected Driver, Aec-Q101, To-252; Power Load Switch Type Onsemi
55AC2836
Self Protected Driver, Aec-Q101, To-252; Power Load Switch Type Onsemi 55AC2836
SELF PROTECTED DRIVER, AEC-Q101, TO-252; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:17A; On State Resistance:0.052ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

SELF PROTECTED DRIVER, AEC-Q101, TO-252; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:17A; On State Resistance:0.052ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCV8403BDTRKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV8403BDTRKG
PMIC - Power Distribution Switches, Load Drivers NCV8403BDTRKG
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCV8403BDTRKG 55AC2836 NCV8403BDTRKG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8403BDTRKG Self Protected Driver, Aec-Q101, To-252; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Current 14.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details