IC PWR DRIVER N-CHAN 1:1 SOT223
Gate Drivers SELF PROTECTED FET
MOSFET, N-CH, 15A, 150DEG C, 1.56W; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:4Pins; IC Case / Package:SOT-223; Input Type:-; Source Current:-; Sink Current:-; Input Delay:- RoHS Compliant: Yes
Power Switch/Driver 1:1 N-Channel 14A SOT-223 (TO-261)
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCV8403ASTT1G | NCV8403ASTT1G | 42Y0872 | NCV8403ASTT1G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Gate Drivers | Mosfet, N-Ch, 15A, 150Deg C, 1.56W; No. Of Channels Onsemi | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | ||
| Driver Type | Low-side | |||
| Number of Outputs | 1; 1 |