onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8402STT1G NCV8402STT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082694-NCV8402STT1G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 42V (Max) Rds On (Typ): 165 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNN1NV04PTR-E; BSP 75N; BSP75NHUMA1; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082694-NCV8402STT1G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 42V (Max) Rds On (Typ): 165 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNN1NV04PTR-E; BSP 75N; BSP75NHUMA1; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV8402STT1G is a low-side power distribution switch designed for automotive and industrial applications. It features integrated protection mechanisms including short-circuit protection, thermal shutdown with automatic restart, overvoltage protection, and ESD protection, making it suitable for harsh environments. The device can handle a maximum drain-to-source voltage of 42 V and has a typical on-resistance of 165 mΩ at 10 V gate drive. It supports a continuous drain current of up to 2.0 A, depending on the thermal conditions. The NCV8402STT1G is AEC-Q101 qualified and RoHS compliant, ensuring it meets automotive standards. Its compact SOT-223 package allows for easy integration into various designs, and it can effectively replace electromechanical relays and discrete circuits.

Datasheet Summary
Powered by GS/AI

The NCV8402STT1G is a low-side power distribution switch designed for automotive and industrial applications. It features integrated protection mechanisms including short-circuit protection, thermal shutdown with automatic restart, overvoltage protection, and ESD protection, making it suitable for harsh environments. The device can handle a maximum drain-to-source voltage of 42 V and has a typical on-resistance of 165 mΩ at 10 V gate drive. It supports a continuous drain current of up to 2.0 A, depending on the thermal conditions. The NCV8402STT1G is AEC-Q101 qualified and RoHS compliant, ensuring it meets automotive standards. Its compact SOT-223 package allows for easy integration into various designs, and it can effectively replace electromechanical relays and discrete circuits.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8402STT1G
NCV8402STT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8402STT1G NCV8402STT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082694-NCV8402STT1G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 42V (Max) Rds On (Typ): 165 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNN1NV04PTR-E; BSP 75N; BSP75NHUMA1; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1082694-NCV8402STT1G
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 42V (Max)
Rds On (Typ): 165 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VNN1NV04PTR-E; BSP 75N; BSP75NHUMA1;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCV8402STT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV8402STT1G
PMIC - Power Distribution Switches, Load Drivers NCV8402STT1G
IC PWR DRIVER N-CHAN 1:1 SOT223

IC PWR DRIVER N-CHAN 1:1 SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCV8402STT1G NCV8402STT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8402STT1G PMIC - Power Distribution Switches, Load Drivers
Voltage 42V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1801618-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details