onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8402ASTT3G NCV8402ASTT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025144-NCV8402ASTT3G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 42V (Max) Rds On (Typ): 165 mOhm Family Name: NCV8402A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNL5160N3TR-E; VNN1NV04P-E; VNN3NV04PTR-E; VNN1NV04PTR-E; ECCN: EAR99 Country of Origin: Czech Republic, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025144-NCV8402ASTT3G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 42V (Max) Rds On (Typ): 165 mOhm Family Name: NCV8402A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNL5160N3TR-E; VNN1NV04P-E; VNN3NV04PTR-E; VNN1NV04PTR-E; ECCN: EAR99 Country of Origin: Czech Republic, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8402ASTT3G - NCV8402ASTT3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8402ASTT3G
NCV8402ASTT3G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8402ASTT3G NCV8402ASTT3G
Manufacturer: ON Semiconductor Win Source Part Number: 025144-NCV8402ASTT3G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 42V (Max) Rds On (Typ): 165 mOhm Family Name: NCV8402A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNL5160N3TR-E; VNN1NV04P-E; VNN3NV04PTR-E; VNN1NV04PTR-E; ECCN: EAR99 Country of Origin: Czech Republic, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025144-NCV8402ASTT3G
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 42V (Max)
Rds On (Typ): 165 mOhm
Family Name: NCV8402A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VNL5160N3TR-E; VNN1NV04P-E; VNN3NV04PTR-E; VNN1NV04PTR-E;
ECCN: EAR99
Country of Origin: Czech Republic, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCV8402ASTT3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV8402ASTT3G
PMIC - Power Distribution Switches, Load Drivers NCV8402ASTT3G
IC PWR DRIVER N-CHAN 1:1 SOT223

IC PWR DRIVER N-CHAN 1:1 SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCV8402ASTT3G NCV8402ASTT3G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8402ASTT3G PMIC - Power Distribution Switches, Load Drivers
Voltage 42V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2141034-1 - TE Connectivity
Specs
Voltage 16
Current 50.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-403/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details