The NCV8402AMNWT1G is an automotive-grade, low-side smart discrete driver with integrated overcurrent, overtemperature, and overvoltage protection, suitable for switching resistive, inductive, and capacitive loads. It is packaged in a DFN6 wettable flank case with dimensions 3.00 mm x 3.00 mm and features a clamp voltage of 42 V, continuous drain current limited to 6.75 A at TS = 25°C, and a typical on-resistance of 165 mΩ at 10 V and 25°C. The device is AEC-Q101 qualified, RoHS compliant, and operates with a junction temperature range of -40°C to 150°C.
MOSFET 165MOHM 2A LOW-SIDE SMAR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCV8402AMNWT1G |
| Product Name | MOSFET |