onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers NCV8402AMNWT1G

Description
Win Source Part Number: 1015561-NCV8402AMNWT 1G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Auto Restart Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: Low Side Voltage - Load: 42V (Max) Rds On (Typ): 165mOhm Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (3x3.3) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV8402AMNWT1G-ND,NC V8402AMNWT1GOSDKR,NC V8402AMNWT1GOSCT,NCV 8402AMNWT1GOSTR Base Product Number: NCV8402
Request a Quote Datasheet
Description
Win Source Part Number: 1015561-NCV8402AMNWT 1G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Auto Restart Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: Low Side Voltage - Load: 42V (Max) Rds On (Typ): 165mOhm Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (3x3.3) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV8402AMNWT1G-ND,NC V8402AMNWT1GOSDKR,NC V8402AMNWT1GOSCT,NCV 8402AMNWT1GOSTR Base Product Number: NCV8402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1015561-NCV8402AMNWT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1015561-NCV8402AMNWT1G
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1015561-NCV8402AMNWT1G
Win Source Part Number: 1015561-NCV8402AMNWT 1G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Auto Restart Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: Low Side Voltage - Load: 42V (Max) Rds On (Typ): 165mOhm Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (3x3.3) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV8402AMNWT1G-ND,NC V8402AMNWT1GOSDKR,NC V8402AMNWT1GOSCT,NCV 8402AMNWT1GOSTR Base Product Number: NCV8402

Win Source Part Number: 1015561-NCV8402AMNWT1G
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Features: Auto Restart
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: Low Side
Voltage - Load: 42V (Max)
Rds On (Typ): 165mOhm
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3.3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV8402AMNWT1G-ND,NCV8402AMNWT1GOSDKR,NCV8402AMNWT1GOSCT,NCV8402AMNWT1GOSTR
Base Product Number: NCV8402

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1015561-NCV8402AMNWT1G
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385361P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details