IC DVR LOSIDE 33A 42V DPAK
Power Switch/Driver 1:1 N-Channel 30A DPAK
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | NCV8401DTRKG | NCV8401DTRKG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT); Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | Low-side | |
| Number of Outputs | 1; 1 |