onsemi PMIC - Power Distribution Switches, Load Drivers NCV8401ADTRKG

Description
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Datasheet
Description
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - NCV8401ADTRKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV8401ADTRKG
PMIC - Power Distribution Switches, Load Drivers NCV8401ADTRKG
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet
Self Protected Driver, Low Side, To252; Power Load Switch Type Onsemi - 81Y6971 - Newark, An Avnet Company
Chicago, IL, United States
Self Protected Driver, Low Side, To252; Power Load Switch Type Onsemi
81Y6971
Self Protected Driver, Low Side, To252; Power Load Switch Type Onsemi 81Y6971
SELF PROTECTED DRIVER, LOW SIDE, TO252; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:16A; On State Resistance:0.034ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

SELF PROTECTED DRIVER, LOW SIDE, TO252; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:16A; On State Resistance:0.034ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
Self Protected Driver, Low Side, To252; Power Load Switch Type Onsemi - 85AC2081 - Newark, An Avnet Company
Chicago, IL, United States
Self Protected Driver, Low Side, To252; Power Load Switch Type Onsemi
85AC2081
Self Protected Driver, Low Side, To252; Power Load Switch Type Onsemi 85AC2081
SELF PROTECTED DRIVER, LOW SIDE, TO252; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:16A; On State Resistance:0.034ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

SELF PROTECTED DRIVER, LOW SIDE, TO252; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:16A; On State Resistance:0.034ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCV8401ADTRKG 81Y6971
Product Name PMIC - Power Distribution Switches, Load Drivers Self Protected Driver, Low Side, To252; Power Load Switch Type Onsemi
Current 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details