onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8401ADTRKG NCV8401ADTRKG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082691-NCV8401ADTRK G Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 42V (Max) Rds On (Typ): 23 mOhm Family Name: NCV8401A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BV1LB028FPJ-CE1; VND14NV04-E; VND14NV04; VND14NV0413TR; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082691-NCV8401ADTRK G Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 42V (Max) Rds On (Typ): 23 mOhm Family Name: NCV8401A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BV1LB028FPJ-CE1; VND14NV04-E; VND14NV04; VND14NV0413TR; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8401ADTRKG - 1082691-NCV8401ADTRKG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8401ADTRKG
1082691-NCV8401ADTRKG
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8401ADTRKG 1082691-NCV8401ADTRKG
Manufacturer: ON Semiconductor Win Source Part Number: 1082691-NCV8401ADTRK G Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 42V (Max) Rds On (Typ): 23 mOhm Family Name: NCV8401A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BV1LB028FPJ-CE1; VND14NV04-E; VND14NV04; VND14NV0413TR; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082691-NCV8401ADTRKG
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Load: 42V (Max)
Rds On (Typ): 23 mOhm
Family Name: NCV8401A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BV1LB028FPJ-CE1; VND14NV04-E; VND14NV04; VND14NV0413TR;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1082691-NCV8401ADTRKG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8401ADTRKG
Package / Mounting D-Pak
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 8660758P - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Standards and Certifications RoHS
View Details
3 suppliers
D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Thin Film Based Thermopile Detector - M5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature & Humidity Sensor ICs - 1908091 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Pdip
Standards and Certifications RoHS
View Details