IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifier 2 Circuit 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1230730-NCV833DR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Operational Amplifier, Low Noise, Audio, Dual, SOIC-8 Narrow Body, 2500-REEL Product overview: NCV833DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV833DR2G can be used for catalog matching and distributor lookup.
IC AUDIO 2 CIRCUIT 8SOIC
OPAMP, AEC-Q100, 15MHZ, -40 TO 85DEG; No. of Amplifiers:2 Amplifier; Bandwidth:15MHz; Slew Rate:7V/µs; Supply Voltage Range:± 5V to ± 18V, 10V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Audio Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps ANADUAL LO-NOISE
IC AUDIO 2 CIRCUIT 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-NCV833DR2GCT-ND | 1230730-NCV833DR2G | 687-NCV833DR2G | NCV833DR2G | 81Y3897 | NCV833DR2G | NCV833DR2G | NCV833DR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV833DR2G | Dual SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, Aec-Q100, 15Mhz, -40 To 85Deg; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | |||||
| Slew Rate | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||||
| Number of Pins | 8 |