Win Source Part Number: 1349616-NCV8187AMTWA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 1.2A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Voltage - Output (Max): 5.2V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFNW (2x2)
Temperature Range - Operating: 150°C (TJ)
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 45 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV8187
Voltage Dropout (Max): 0.495V @ 1.2A
IC REG LIN POS ADJ 1.2A 6-WDFNW Product overview: NCV8187AMTWADJTAG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8187AMTWADJTA
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-WDFNW (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-WDFNW (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-WDFNW (2x2)
IC REG LIN POS ADJ 1.2A 6-WDFNW
IC REG LIN POS ADJ 1.2A 6-WDFNW
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1349616-NCV8187AMTWADJTAG | 776-NCV8187AMTWADJTAG | 488-NCV8187AMTWADJTAGDKR-ND | NCV8187AMTWADJTAG | NCV8187AMTWADJTAG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 1.2A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 6-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Enable, Power Good | Input Overcurrent Protection | Enable, Power Good |