Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (3x3)
IC REG LINEAR 1.8V 1.2A 6DFN
IC REG LINEAR 1.8V 1.2A 6DFN
IC REG LINEAR 1.8V 1.2A 6DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8187AMN180TAGOSTR-ND | NCV8187AMN180TAG | NCV8187AMN180TAG | NCV8187AMN180TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good |