onsemi 1.2A LDO Voltage Regulator IC NCV8187AMLE280TCG

Description
1.2A LDO REGULATOR, LOW DROPOUT Product overview: NCV8187AMLE280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8187AMLE280TC G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2A LDO REGULATOR, LOW DROPOUT Product overview: NCV8187AMLE280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8187AMLE280TC G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2A LDO Voltage Regulator IC
776-NCV8187AMLE280TCG
1.2A LDO Voltage Regulator IC 776-NCV8187AMLE280TCG
1.2A LDO REGULATOR, LOW DROPOUT Product overview: NCV8187AMLE280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8187AMLE280TC G can be used for catalog matching and distributor lookup.

1.2A LDO REGULATOR, LOW DROPOUT Product overview: NCV8187AMLE280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8187AMLE280TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320157-NCV8187AMLE280TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320157-NCV8187AMLE280TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320157-NCV8187AMLE280TCG
Manufacturer: onsemi Win Source Part Number: 1320157-NCV8187AMLE2 80TCG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Current - Output: 1.2A Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Supplier Device Package: 8-DFNW (3x3) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-VDFN Exposed Pad PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 45 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCV8187AMLE280TC GDKR,488-NCV8187AMLE 280TCGTR,488-NCV8187 AMLE280TCGCT Base Product Number: NCV8187 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.25V @ 1.2A

Manufacturer: onsemi
Win Source Part Number: 1320157-NCV8187AMLE280TCG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 1.2A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Supplier Device Package: 8-DFNW (3x3)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-VDFN Exposed Pad
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 45 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCV8187AMLE280TCGDKR,488-NCV8187AMLE280TCGTR,488-NCV8187AMLE280TCGCT
Base Product Number: NCV8187
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.25V @ 1.2A

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8187AMLE280TCGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8187AMLE280TCGTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8187AMLE280TCGTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 8-DFNW (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 8-DFNW (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8187AMLE280TCGCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8187AMLE280TCGCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8187AMLE280TCGCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 8-DFNW (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 8-DFNW (3x3)

Buy Now Datasheet
Voltage Regulators - 2216676P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2216676P
Voltage Regulators 2216676P
ON Semiconductor NCV8187AMLE280TCG

ON Semiconductor NCV8187AMLE280TCG

Supplier's Site
Voltage Regulators - 2216676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2216676
Voltage Regulators 2216676
ON Semiconductor NCV8187AMLE280TCG

ON Semiconductor NCV8187AMLE280TCG

Supplier's Site
Voltage Regulators - 2216675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2216675
Voltage Regulators 2216675
ON Semiconductor NCV8187AMLE280TCG

ON Semiconductor NCV8187AMLE280TCG

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8187AMLE280TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8187AMLE280TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8187AMLE280TCG
1.2A LDO REGULATOR, LOW DROPOUT

1.2A LDO REGULATOR, LOW DROPOUT

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8187AMLE280TCG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8187AMLE280TCG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8187AMLE280TCG
1.2A LDO REGULATOR, LOW DROPOUT

1.2A LDO REGULATOR, LOW DROPOUT

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV8187AMLE280TCG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8187AMLE280TCG
PMIC - Voltage Regulators - Linear NCV8187AMLE280TCG
1.2A LDO REGULATOR, LOW DROPOUT

1.2A LDO REGULATOR, LOW DROPOUT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCV8187AMLE280TCG 1320157-NCV8187AMLE280TCG 488-NCV8187AMLE280TCGTR-ND 2216676P NCV8187AMLE280TCG NCV8187AMLE280TCG NCV8187AMLE280TCG
Product Name 1.2A LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 8-VDFN Exposed Pad Other; 8-VDFN Exposed Pad Other; DFNW Other; 8-VDFN Exposed Pad
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 1.2 amps 1.2 amps 1.2 amps 1.2 amps 1.2 amps
Dropout Voltage 0.1650 volts 0.2500 volts 0.2500 volts 0.2500 volts
Unlock Full Specs
to access all available technical data