1.2A LDO REGULATOR, LOW DROPOUT Product overview: NCV8187AMLE180TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8187AMLE180TC
Win Source Part Number: 1353736-NCV8187AMLE1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFNW (3x3)
Base Product Number: NCV8187
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Voltage Dropout (Max): 0.335V @ 1.2A
Current - Output: 1.2A
Current - Quiescent (Iq): 45 µA
PSRR: 75dB (1kHz)
Control Features: Enable, Power Good
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 8-DFNW (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 8-DFNW (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 8-DFNW (3x3)
1.2A LDO REGULATOR, LOW DROPOUT
1.2A LDO REGULATOR, LOW DROPOUT
1.2A LDO REGULATOR, LOW DROPOUT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8187AMLE180TCG | 1353736-NCV8187AMLE180TCG | 488-NCV8187AMLE180TCGCT-ND | NCV8187AMLE180TCG | NCV8187AMLE180TCG | NCV8187AMLE180TCG |
| Product Name | 1.2A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | |
| Dropout Voltage | 0.2000 volts | 0.3350 volts | 0.3350 volts | 0.3350 volts |