Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFNW (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFNW (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFNW (3x3)
LDO Voltage Regulators 1.2A 1.8V Active discharge
IC REG LINEAR 1.8V 1.2A 6DFNW
IC REG LINEAR 1.8V 1.2A 6DFNW
IC REG LINEAR 1.8V 1.2A 6DFNW
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8187AML180TAGOSDKR-ND | NCV8187AML180TAG | NCV8187AML180TAG | NCV8187AML180TAG | NCV8187AML180TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable, Power Good |