Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFNW (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFNW (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFNW (3x3)
IC REG LINEAR 1.2V 1.2A 6DFNW
IC REG LINEAR 1.2V 1.2A 6DFNW
LDO Voltage Regulators 1.2A 1.2V Active discharge
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8187AML120TAGOSDKR-ND | NCV8187AML120TAG | NCV8187AML120TAG | NCV8187AML120TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable, Power Good |