The NCV8186BMN175TAG is a CMOS linear voltage regulator designed for automotive and industrial applications, capable of delivering up to 1 A of output current. It operates within an input voltage range of 1.8 V to 5.5 V and provides a fixed output voltage of 1.75 V. The device features a low dropout voltage of approximately 210 mV at 1 A output, ensuring efficient performance in low-voltage applications. With a quiescent current of 90 µA, the regulator is energy-efficient, and it includes built-in protections such as over-current protection and thermal shutdown at 165°C. The NCV8186BMN175TAG is stable with small ceramic capacitors (1 µF), making it suitable for compact designs. It is available in a small DFN8 package, measuring 2 x 2 mm, which is advantageous for space-constrained applications. The product is AEC-Q100 qualified, indicating its reliability for automotive use, and is compliant with RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (2x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCV8186BMN175TAG |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |