IC REG LINEAR 3.3V 1A 8-DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (2x2)
IC REG LINEAR 3.3V 1A 8-DFN
LDO Regulator, 1 A, Ultra-Low Dropout, High PSRR DFN8-2020, Active Discharge, 3.3V, 3000-REEL Product overview: NCV8186AMN330TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1 A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1 A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8186AMN330TAG
IC REG LINEAR 3.3V 1A 8DFN
LDO Voltage Regulators FAST TRANSIENT RESP ONSE L
IC REG LINEAR 3.3V 1A 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV8186AMN330TAGCT-ND | 776-NCV8186AMN330TAG | NCV8186AMN330TAG | NCV8186AMN330TAG | NCV8186AMN330TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1 A 3.3V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 8-VFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |