Manufacturer: ON Semiconductor
Win Source Part Number: 1230729-NCV8184DTRK
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): NCV8184DG; NCV8184DR2; NCV8184D; NCV8184DTRK;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
LDO Regulator, 70 mA, Low Iq Adjustable, DPAK 5 Center Lead Crop, 2500-REEL Product overview: NCV8184DTRK from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 70 mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 70 mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8184DTRK can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA DPAK-5
IC REG LIN POS ADJ 70MA DPAK-5
IC REG LIN POS ADJ 70MA DPAK-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230729-NCV8184DTRK | 776-NCV8184DTRK | NCV8184DTRK-ND | NCV8184DTRK | NCV8184DTRK |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8184DTRK | Low-Power 70 mA DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; TO-252-5 | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | |||
| Output Voltage | 42 volts | ||||
| IOUT | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | |
| IQ | 2.00E-5 amps | 2.00E-5 amps |